N-Channel 30V 12.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
N-Channel 30V 12.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
N-Channel 30V 12.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
MOSFETs SO-8 SGL N-CH 30V Product overview: FDS6680A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS6680A can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016164-FDS6680A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12.5A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 23nC @ 5V
Max Input Capacitance: 1620pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.5 mOhm @ 12.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
Quantity per package: 2,500
N CHANNEL MOSFET, 30V, 12.5A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:12.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes
MOSFET, N, SO-8; Transistor Polarity:N Channel; Continuous Drain Current Id:12.5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0095ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power Dissipation Pd:2.5W; RoHS Compliant: Yes
MOSFET Transistor, N Channel, 12.5 A, 30 V, 9.5 mohm, 10 V, 2 V RoHS Compliant: Yes
MOSFET N-CH 30V 12.5A 8SOIC
MOSFET N-CH 30V 12.5A 8SOIC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 6710605 | 6710605P | FDS6680ATR-ND | 2088-FDS6680A | 016164-FDS6680A | 78K5944 | 89K7431 | 87X5249 | FDS6680A | FDS6680A | FDS6680A |
| Product Name | MOSFETs | MOSFETs | Single FETs, MOSFETs | 30V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6680A | N Channel Mosfet, 30V, 12.5A, Soic; Channel Type Onsemi | Mosfet, N, So-8; Transistor Polarity Onsemi | Mosfet Transistor, N Channel, 12.5 A, 30 V, 9.5 Mohm, 10 V, 2 V Rohs Compliant Onsemi | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | Enhancement | |||||||||
| Package Type | Soic | SOIC | "8-SOIC (0.154"", 3.90mm Width)" | Reel | SOT3; 8-SO | TO-3 | TO-3; SO-8 | TO-3 | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | |
| Number of units in IC | 1 | ||||||||||
| Transconductance | 0.0640 kS |