onsemi P-Channel 30V 13A SOIC MOSFET Transistor FDS6679Z

Description
P-Channel JFET, 30V, 13A, 9mR Rds On, SOIC Product overview: FDS6679Z from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 13A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS6679Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel JFET, 30V, 13A, 9mR Rds On, SOIC Product overview: FDS6679Z from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 13A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS6679Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 30V 13A SOIC MOSFET Transistor
278-FDS6679Z
P-Channel 30V 13A SOIC MOSFET Transistor 278-FDS6679Z
P-Channel JFET, 30V, 13A, 9mR Rds On, SOIC Product overview: FDS6679Z from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 13A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS6679Z can be used for catalog matching and distributor lookup.

P-Channel JFET, 30V, 13A, 9mR Rds On, SOIC Product overview: FDS6679Z from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 13A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS6679Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDS6679Z-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS6679Z-ND
Single FETs, MOSFETs FDS6679Z-ND
P-Channel 30V 13A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

P-Channel 30V 13A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6679Z - 067089-FDS6679Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6679Z
067089-FDS6679Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6679Z 067089-FDS6679Z
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067089-FDS6679Z Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 13A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 94nC @ 10V Max Input Capacitance: 3803pF @ 15V Maximum Gate-Source Voltage: +20V, -25V Maximum Rds On at Id,Vgs: 9 mOhm @ 13A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067089-FDS6679Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 13A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 94nC @ 10V
Max Input Capacitance: 3803pF @ 15V
Maximum Gate-Source Voltage: +20V, -25V
Maximum Rds On at Id,Vgs: 9 mOhm @ 13A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS6679Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS6679Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS6679Z
MOSFET P-CH 30V 13A 8SOIC

MOSFET P-CH 30V 13A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FDS6679Z FDS6679Z-ND 067089-FDS6679Z FDS6679Z
Product Name P-Channel 30V 13A SOIC MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6679Z Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
PD 2500 milliwatts 2500 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data