onsemi P-Channel -30V MOSFET Transistor FDS6679AZ

Description
MOSFETs -30V P-Channel PowerTrench MOSFET Product overview: FDS6679AZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS6679AZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs -30V P-Channel PowerTrench MOSFET Product overview: FDS6679AZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS6679AZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -30V MOSFET Transistor
2088-FDS6679AZ
P-Channel -30V MOSFET Transistor 2088-FDS6679AZ
MOSFETs -30V P-Channel PowerTrench MOSFET Product overview: FDS6679AZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS6679AZ can be used for catalog matching and distributor lookup.

MOSFETs -30V P-Channel PowerTrench MOSFET Product overview: FDS6679AZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS6679AZ can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDS6679AZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS6679AZCT-ND
Single FETs, MOSFETs FDS6679AZCT-ND
P-Channel 30V 13A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

P-Channel 30V 13A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - FDS6679AZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS6679AZDKR-ND
Single FETs, MOSFETs FDS6679AZDKR-ND
P-Channel 30V 13A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

P-Channel 30V 13A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - FDS6679AZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS6679AZTR-ND
Single FETs, MOSFETs FDS6679AZTR-ND
P-Channel 30V 13A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

P-Channel 30V 13A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6679AZ - 016163-FDS6679AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6679AZ
016163-FDS6679AZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6679AZ 016163-FDS6679AZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016163-FDS6679AZ Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta) Family Name: FDS6679AZ Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 13A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 96nC @ 10V Max Input Capacitance: 3845pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 9.3 mOhm @ 13A, 10V Alternative Parts (Cross-Reference): BSO130P03SHXT; BSO130P03SNT; RRS100P03FRATB; BSO130P03S H; Introduction Date: April 20, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016163-FDS6679AZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Family Name: FDS6679AZ
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 13A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 96nC @ 10V
Max Input Capacitance: 3845pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 9.3 mOhm @ 13A, 10V
Alternative Parts (Cross-Reference): BSO130P03SHXT; BSO130P03SNT; RRS100P03FRATB; BSO130P03S H;
Introduction Date: April 20, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Quantity per package: 2,500

Buy Now Datasheet
MOSFETs - 6710602 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710602
MOSFETs 6710602
MOSFET P-Channel 30V 13A SOIC8

MOSFET P-Channel 30V 13A SOIC8

Supplier's Site
MOSFETs - 6710602P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710602P
MOSFETs 6710602P
MOSFET P-Channel 30V 13A SOIC8

MOSFET P-Channel 30V 13A SOIC8

Supplier's Site
MOSFETs - 1662447 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662447
MOSFETs 1662447
MOSFET P-Channel 30V 13A SOIC8

MOSFET P-Channel 30V 13A SOIC8

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS6679AZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS6679AZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS6679AZ
MOSFET P-CH 30V 13A 8SOIC

MOSFET P-CH 30V 13A 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -30V P-Channel PowerTrench MOSFET

MOSFET -30V P-Channel PowerTrench MOSFET

Buy Now Datasheet
P Channel Powertrench Mosfet, Full Reel; Channel Type Onsemi - 86K1387 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Powertrench Mosfet, Full Reel; Channel Type Onsemi
86K1387
P Channel Powertrench Mosfet, Full Reel; Channel Type Onsemi 86K1387
P CHANNEL POWERTRENCH MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:13A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.9V RoHS Compliant: Yes

P CHANNEL POWERTRENCH MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:13A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.9V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, P Channel, -13 A, -30 V, 0.0077 Ohm, -10 V, -1.9 V Rohs Compliant Onsemi - 47T5046 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -13 A, -30 V, 0.0077 Ohm, -10 V, -1.9 V Rohs Compliant Onsemi
47T5046
Mosfet Transistor, P Channel, -13 A, -30 V, 0.0077 Ohm, -10 V, -1.9 V Rohs Compliant Onsemi 47T5046
MOSFET Transistor, P Channel, -13 A, -30 V, 0.0077 ohm, -10 V, -1.9 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, -13 A, -30 V, 0.0077 ohm, -10 V, -1.9 V RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -30V, 13A, Soic; Channel Type Onsemi - 75M2466 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -30V, 13A, Soic; Channel Type Onsemi
75M2466
P Channel Mosfet, -30V, 13A, Soic; Channel Type Onsemi 75M2466
P CHANNEL MOSFET, -30V, 13A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:13A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.9V RoHS Compliant: Yes

P CHANNEL MOSFET, -30V, 13A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:13A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.9V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - FDS6679AZ - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDS6679AZ
Single FETs, MOSFETs FDS6679AZ
MOSFET P-CH 30V 13A 8SOIC

MOSFET P-CH 30V 13A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDS6679AZ FDS6679AZCT-ND 016163-FDS6679AZ 6710602 6710602P FDS6679AZ FDS6679AZ 86K1387 47T5046 FDS6679AZ
Product Name P-Channel -30V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6679AZ MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P Channel Powertrench Mosfet, Full Reel; Channel Type Onsemi Mosfet Transistor, P Channel, -13 A, -30 V, 0.0077 Ohm, -10 V, -1.9 V Rohs Compliant Onsemi Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement Enhancement
PD 2.5 milliwatts 2500 milliwatts 2500 milliwatts
Package Type Reel "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO Soic SOIC 8-SOIC (0.154, 3.90mm Width) TO-3 TO-3 8-SOIC (0.154", 3.90mm Width)
Packing Method Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

30 Watt, 50 Volt, 2.7 - 3.5 GHz, GaN RF Input-Matched Transistor - QPD1020 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details