onsemi N-Channel MOSFET Transistor FDS6676

Description
SMALL SIGNAL N-CHANNEL MOSFET Product overview: FDS6676 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS6676 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMALL SIGNAL N-CHANNEL MOSFET Product overview: FDS6676 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS6676 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel MOSFET Transistor
278-FDS6676
N-Channel MOSFET Transistor 278-FDS6676
SMALL SIGNAL N-CHANNEL MOSFET Product overview: FDS6676 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS6676 can be used for catalog matching and distributor lookup.

SMALL SIGNAL N-CHANNEL MOSFET Product overview: FDS6676 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS6676 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6676 - 1173905-FDS6676 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6676
1173905-FDS6676
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6676 1173905-FDS6676
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173905-FDS6676 Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173905-FDS6676
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Transistors - MOSFETs - FDS6676 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
FDS6676
Integrated Circuits (ICs) - Transistors - MOSFETs FDS6676
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FDS6676 1173905-FDS6676 FDS6676
Product Name N-Channel MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6676 Integrated Circuits (ICs) - Transistors - MOSFETs
PD 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2333491P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-247; TO-247
View Details
6 suppliers
DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details