onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6670AS FDS6670AS

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016159-FDS6670AS Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 13.5A (Ta) Gate-Source Threshold Voltage: 3V @ 1mA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 1540pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9 mOhm @ 13.5A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016159-FDS6670AS Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 13.5A (Ta) Gate-Source Threshold Voltage: 3V @ 1mA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 1540pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9 mOhm @ 13.5A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6670AS - 016159-FDS6670AS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6670AS
016159-FDS6670AS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6670AS 016159-FDS6670AS
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016159-FDS6670AS Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 13.5A (Ta) Gate-Source Threshold Voltage: 3V @ 1mA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 1540pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9 mOhm @ 13.5A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016159-FDS6670AS
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 13.5A (Ta)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 1540pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9 mOhm @ 13.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Quantity per package: 2,500

Buy Now Datasheet
Single FETs, MOSFETs - FDS6670ASFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS6670ASFSTR-ND
Single FETs, MOSFETs FDS6670ASFSTR-ND
N-Channel 30V 13.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

N-Channel 30V 13.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
SMD 30V 13.5A SOIC MOSFET Transistor
278-FDS6670AS
SMD 30V 13.5A SOIC MOSFET Transistor 278-FDS6670AS
N-Ch JFET, 30V, 13.5A, 9mR, SOIC, Surface Mount Product overview: FDS6670AS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 13.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 13.5A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS6670AS can be used for catalog matching and distributor lookup.

N-Ch JFET, 30V, 13.5A, 9mR, SOIC, Surface Mount Product overview: FDS6670AS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 13.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 13.5A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS6670AS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 13.5A, Soic-8; Transistor Polarity Onsemi - 46AC0810 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 13.5A, Soic-8; Transistor Polarity Onsemi
46AC0810
Mosfet, N-Ch, 30V, 13.5A, Soic-8; Transistor Polarity Onsemi 46AC0810
MOSFET, N-CH, 30V, 13.5A, SOIC-8; Transistor Polarity:N Channel; Continuous Drain Current Id:13.5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0075ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 13.5A, SOIC-8; Transistor Polarity:N Channel; Continuous Drain Current Id:13.5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0075ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V N-CH POWER TRENCH SYNCFET

MOSFET 30V N-CH POWER TRENCH SYNCFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS6670AS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS6670AS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS6670AS
MOSFET N-CH 30V 13.5A 8SOIC

MOSFET N-CH 30V 13.5A 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 016159-FDS6670AS FDS6670ASFSTR-ND 278-FDS6670AS 46AC0810 FDS6670AS FDS6670AS
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6670AS Single FETs, MOSFETs SMD 30V 13.5A SOIC MOSFET Transistor Mosfet, N-Ch, 30V, 13.5A, Soic-8; Transistor Polarity Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 30 volts
PD 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data