MOSFET P-Ch 20V 11A 2.5V-Spec. SOIC8
MOSFET P-Ch 20V 11A 2.5V-Spec. SOIC8
MOSFET P-Ch 20V 11A 2.5V-Spec. SOIC8
P-Channel 20V 11A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
P-Channel 20V 11A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
MOSFETs SO-8 P-CH -20V Product overview: FDS6576 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS6576 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016156-FDS6576
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 11A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 60nC @ 4.5V
Max Input Capacitance: 4044pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 14 mOhm @ 11A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
MOSFET P-CH 20V 11A 8SOIC
P CHANNEL MOSFET, -20V, 11A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:11A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:830mV RoHS Compliant: Yes
MOSFET P-CH 20V 11A 8SOIC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 9175487P | 9175487 | FDS6576TR-ND | 2088-FDS6576 | 016156-FDS6576 | FDS6576 | 34C0170 | FDS6576 |
| Product Name | MOSFETs | MOSFETs | Single FETs, MOSFETs | -20V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6576 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | P Channel Mosfet, -20V, 11A, Soic; Channel Type Onsemi | Single FETs, MOSFETs |
| Package Type | SOIC | Soic | "8-SOIC (0.154"", 3.90mm Width)" | Reel | SOT3; 8-SO | 8-SOIC (0.154, 3.90mm Width) | TO-3 | 8-SOIC (0.154", 3.90mm Width) |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel | ||
| MOSFET Operating Mode | Enhancement | Enhancement | ||||||
| Number of units in IC | 1 | |||||||
| Transconductance | 0.0500 kS |