P-Channel 20V 10A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
P-Channel 20V 10A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
P-Channel 20V 10A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
MOSFETs SO-8 P-CH -20V Product overview: FDS6575 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS6575 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016155-FDS6575
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 10A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 74nC @ 4.5V
Max Input Capacitance: 4951pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 13 mOhm @ 10A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Quantity per package: 2,500
MOSFET P-CH 20V 10A 8SOIC
MOSFET Transistor, P Channel, -10 A, -20 V, 0.0085 ohm, -4.5 V, -600 mV RoHS Compliant: Yes
MOSFET P-CH 20V 10A 8SOIC
SMALL SIGNAL FIELD-EFFECT TRANSI
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDS6575DKR-ND | 2088-FDS6575 | 6710570P | 1661788 | 016155-FDS6575 | FDS6575 | FDS6575 | 95W3181 | FDS6575 |
| Product Name | Single FETs, MOSFETs | -20V MOSFET Transistor | MOSFETs | MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6575 | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet Transistor, P Channel, -10 A, -20 V, 0.0085 Ohm, -4.5 V, -600 Mv Rohs Compliant Onsemi | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Reel | SOIC | Soic | SOT3; 8-SO | 8-SOIC (0.154, 3.90mm Width) | TO-3 | 8-SOIC (0.154", 3.90mm Width) | |
| MOSFET Operating Mode | Enhancement | Enhancement | |||||||
| Transconductance | 0.0570 kS | ||||||||
| PD | 2.5 milliwatts | 2500 milliwatts | 2500 milliwatts |