Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016152-FDS6298
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta)
Family Name: FDS6298
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 13A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 14nC @ 5V
Max Input Capacitance: 1108pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9 mOhm @ 13A, 10V
Alternative Parts (Cross-Reference): HAT2198R-E; SI4420DYTRPBF; Si4420DYPbF; IRF7821PbF;
Introduction Date: April 20, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
N-Channel 30V 13A (Ta) 3W (Ta) Surface Mount 8-SOIC
POWER FIELD-EFFECT TRANSISTOR, 1 Product overview: FDS6298 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS6298 can be used for catalog matching and distributor lookup.
MOSFET 30V N-CH Fast SwitCH PwrTrenCH MOSFET
MOSFET Transistor, N Channel, 13 A, 30 V, 9 mohm, 10 V, 1.7 V RoHS Compliant: Yes
MOSFET N-CH 30V 13A 8SOIC
MOSFET N-CH 30V 13A 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 016152-FDS6298 | FDS6298TR-ND | 278-FDS6298 | FDS6298 | 31Y1399 | FDS6298 | FDS6298 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6298 | Single FETs, MOSFETs | MOSFET Transistor | MOSFET | Mosfet Transistor, N Channel, 13 A, 30 V, 9 Mohm, 10 V, 1.7 V Rohs Compliant Onsemi | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 30 volts | 30 volts | |||||
| PD | 3000 milliwatts | 3000 milliwatts | 3000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |