Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774483-FDS6162N3
Series: PowerTrench
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 21A (Ta)
Part Status: Obsolete(EOL)
Family Name: FDS6162N3
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Manufacturer Package: 8-SO
Channel Type Type: N
Drain Source Voltage: 20V
Vgs(th) (Maximum) @ Id: 1.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 73nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 5521pF @ 10V
Vgs (Maximum): ±12V
Power Dissipation (Maximum): 3W (Ta)
Rds On (Maximum) @ Id, Vgs: 4.5 mOhm @ 21A, 4.5V
Alternative Parts (Cross-Reference): IRF7836PBF; IRF7836TRPBF; IRF8113; IRF8113PbF-1;
Introduction Date: June 24, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
N-Channel 20V 21A (Ta) 3W (Ta) Surface Mount 8-SO
MOSFET N-CH 20V 21A 8SO Product overview: FDS6162N3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS6162N3 can be used for catalog matching and distributor lookup.
MOSFET N-CH 20V 21A 8SO
MOSFET N-CH 20V 21A 8-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 774483-FDS6162N3 | FDS6162N3TR-ND | 278-FDS6162N3 | FDS6162N3 | 598-FDS6162N3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS6162N3 | Single FETs, MOSFETs | 20V 21A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-CH 20V 21A 8-SOIC |
| PD | 3000 milliwatts | 3000 milliwatts | 3000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3 | "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Bulk | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | |
| Packing Method | Tape Reel; Reel package | Bulk | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | Tape Reel; Tape & Reel (TR) |