Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 139332-FDS4953
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 9nC @ 5V
Max Input Capacitance: 528pF @ 15V
Maximum Rds On at Id,Vgs: 55 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Mosfet Array 2 P-Channel (Dual) 30V 5A 900mW Surface Mount 8-SOIC
Dual P-Channel MOSFET SOIC 30V 5A 55mR Product overview: FDS4953 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 30V, 5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS4953 can be used for catalog matching and distributor lookup.
MOSFET 2P-CH 30V 5A 8SOIC
MOSFET 2P-CH 30V 5A 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 139332-FDS4953 | FDS4953TR-ND | 289-FDS4953 | FDS4953 | FDS4953 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS4953 | FET, MOSFET Arrays | P-Channel Dual 30V 5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Polarity | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | ||
| V(BR)DSS | 30 volts | 30 volts | |||
| PD | 900 milliwatts | 900 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |