Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016145-FDS4935BZ
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: FDS4935BZ
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.9A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 40nC @ 10V
Max Input Capacitance: 1360pF @ 15V
Maximum Rds On at Id,Vgs: 22 mOhm @ 6.9A, 10V
Alternative Parts (Cross-Reference): ZXMP3F37DN8; ZXMP3F37DN8TA; DMP3028LSD-13;
Introduction Date: April 11, 2006
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
MOSFETs 30V PCH DUAL POWER TRENCH M Product overview: FDS4935BZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS4935BZ can be used for catalog matching and distributor lookup.
Mosfet Array 2 P-Channel (Dual) 30V 6.9A 900mW Surface Mount 8-SOIC
Mosfet Array 2 P-Channel (Dual) 30V 6.9A 900mW Surface Mount 8-SOIC
Mosfet Array 2 P-Channel (Dual) 30V 6.9A 900mW Surface Mount 8-SOIC
MOSFET 30V PCH DUAL POWER TRENCH M
MOSFET 2P-CH 30V 6.9A 8SOIC
P CHANNEL MOSFET, -30V, SOIC; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6.9A; On Resistance Rds(on):0.018ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Product Range:-RoHS Compliant: Yes
Dual MOSFET, Dual P Channel, 6.9 A, 30 V, 22 mohm, 10 V, 1.9 V RoHS Compliant: Yes
P CHANNEL MOSFET, -30V, SOIC, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6.9A; On Resistance Rds(on):0.018ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes
SMALL SIGNAL FIELD-EFFECT TRANSI
MOSFET 2P-CH 30V 6.9A 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 016145-FDS4935BZ | 2088-FDS4935BZ | 6710536 | 6710536P | FDS4935BZTR-ND | FDS4935BZ | FDS4935BZ | 67P3486 | 34M6130 | FDS4935BZ | FDS4935BZ |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS4935BZ | Dual 30V MOSFET Transistor | MOSFETs | MOSFETs | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | P Channel Mosfet, -30V, Soic; Transistor Polarity Onsemi | Dual Mosfet, Dual P Channel, 6.9 A, 30 V, 22 Mohm, 10 V, 1.9 V Rohs Compliant Onsemi | FET, MOSFET Arrays | FET, MOSFET Arrays |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | P-Channel; 2 P-Channel (Dual) | |||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | ||||||||
| PD | 900 milliwatts | 1.6 milliwatts | |||||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||||||
| Package Type | SOT3; 8-SO | Reel | Soic | SOIC | "8-SOIC (0.154"", 3.90mm Width)" | TO-3 | TO-3 | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC (0.154", 3.90mm Width) |