onsemi FET, MOSFET Arrays FDS4895C

Description
Mosfet Array N and P-Channel 40V 5.5A, 4.4A 900mW Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 40V 5.5A, 4.4A 900mW Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - FDS4895C-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS4895C-ND
FET, MOSFET Arrays FDS4895C-ND
Mosfet Array N and P-Channel 40V 5.5A, 4.4A 900mW Surface Mount 8-SOIC

Mosfet Array N and P-Channel 40V 5.5A, 4.4A 900mW Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS4895C - 1038380-FDS4895C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS4895C
1038380-FDS4895C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS4895C 1038380-FDS4895C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038380-FDS4895C Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 900mW Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 5.5A, 4.4A Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 10nC @ 10V Max Input Capacitance: 410pF @ 20V Maximum Rds On at Id,Vgs: 39 mOhm @ 5.5A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038380-FDS4895C
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 5.5A, 4.4A
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 410pF @ 20V
Maximum Rds On at Id,Vgs: 39 mOhm @ 5.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS4895C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS4895C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS4895C
MOSFET N/P-CH 40V 5.5A 8SOIC

MOSFET N/P-CH 40V 5.5A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDS4895C-ND 1038380-FDS4895C FDS4895C
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS4895C Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO
Polarity P-Channel
V(BR)DSS 40 volts
Unlock Full Specs
to access all available technical data

Similar Products