onsemi FET, MOSFET Arrays FDS4885C

Description
Mosfet Array N and P-Channel 40V 7.5A, 6A 900mW Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 40V 7.5A, 6A 900mW Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - FDS4885C-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS4885C-ND
FET, MOSFET Arrays FDS4885C-ND
Mosfet Array N and P-Channel 40V 7.5A, 6A 900mW Surface Mount 8-SOIC

Mosfet Array N and P-Channel 40V 7.5A, 6A 900mW Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
40V 7.5A 6A MOSFET Transistor
289-FDS4885C
40V 7.5A 6A MOSFET Transistor 289-FDS4885C
MOSFET N/P-CH 40V 7.5A/6A 8SOIC Product overview: FDS4885C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 7.5A, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 7.5A, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS4885C can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 40V 7.5A/6A 8SOIC Product overview: FDS4885C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 7.5A, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 7.5A, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS4885C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS4885C - 067079-FDS4885C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS4885C
067079-FDS4885C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS4885C 067079-FDS4885C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067079-FDS4885C Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 900mW Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 7.5A, 6A Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 21nC @ 10V Max Input Capacitance: 900pF @ 20V Maximum Rds On at Id,Vgs: 22 mOhm @ 7.5A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067079-FDS4885C
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 7.5A, 6A
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 21nC @ 10V
Max Input Capacitance: 900pF @ 20V
Maximum Rds On at Id,Vgs: 22 mOhm @ 7.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS4885C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS4885C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS4885C
MOSFET N/P-CH 40V 7.5A/6A 8SOIC

MOSFET N/P-CH 40V 7.5A/6A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDS4885C-ND 289-FDS4885C 067079-FDS4885C FDS4885C
Product Name FET, MOSFET Arrays 40V 7.5A 6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS4885C Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO
Polarity P-Channel P-Channel
PD 900 milliwatts 900 milliwatts
Unlock Full Specs
to access all available technical data