onsemi FETs - Single - FDS4780 FDS4780

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1173898-FDS4780 Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 8-SOIC Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SOIC Power Dissipation (Maximum): 2.5W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 40V Id - Continuous Drain Current: 10.8A Rds On (Maximum) at Id, Vgs: 10.5mOhm at 10.8A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 40nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1686pF at 20V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1173898-FDS4780 Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 8-SOIC Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SOIC Power Dissipation (Maximum): 2.5W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 40V Id - Continuous Drain Current: 10.8A Rds On (Maximum) at Id, Vgs: 10.5mOhm at 10.8A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 40nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1686pF at 20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - FDS4780 - 1173898-FDS4780 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - FDS4780
1173898-FDS4780
FETs - Single - FDS4780 1173898-FDS4780
Manufacturer: ON Semiconductor Win Source Part Number: 1173898-FDS4780 Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 8-SOIC Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SOIC Power Dissipation (Maximum): 2.5W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 40V Id - Continuous Drain Current: 10.8A Rds On (Maximum) at Id, Vgs: 10.5mOhm at 10.8A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 40nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1686pF at 20V

Manufacturer: ON Semiconductor
Win Source Part Number: 1173898-FDS4780
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SOIC
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-SOIC
Power Dissipation (Maximum): 2.5W
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 40V
Id - Continuous Drain Current: 10.8A
Rds On (Maximum) at Id, Vgs: 10.5mOhm at 10.8A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 40nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1686pF at 20V

Buy Now
Single FETs, MOSFETs - FDS4780-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS4780-ND
Single FETs, MOSFETs FDS4780-ND
N-Channel 40V 10.8A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

N-Channel 40V 10.8A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
40V 10.8A MOSFET Transistor
278-FDS4780
40V 10.8A MOSFET Transistor 278-FDS4780
MOSFET N-CH 40V 10.8A 8SOIC Product overview: FDS4780 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 10.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 10.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS4780 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 10.8A 8SOIC Product overview: FDS4780 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 10.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 10.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS4780 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS4780 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS4780
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS4780
MOSFET N-CH 40V 10.8A 8SOIC

MOSFET N-CH 40V 10.8A 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1173898-FDS4780 FDS4780-ND 278-FDS4780 FDS4780
Product Name FETs - Single - FDS4780 Single FETs, MOSFETs 40V 10.8A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 40 volts
PD 2500 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150B7S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details