MOSFET N-CH 40V 13.2A 8SOIC Product overview: FDS4770 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 13.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 13.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS4770 can be used for catalog matching and distributor lookup.
N-Channel 40V 13.2A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204127-FDS4770
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 13.2A (Ta)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 67nC @ 10V
Max Input Capacitance: 2819pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.5 mOhm @ 13.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
MOSFET N-CH 40V 13.2A 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-FDS4770 | FDS4770-ND | 204127-FDS4770 | FDS4770 |
| Product Name | 40V 13.2A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS4770 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |
| PD | 2500 milliwatts | 2500 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |