onsemi 40V 11A MOSFET Transistor FDS4675-F085

Description
MOSFET P-CH 40V 11A 8SOIC Product overview: FDS4675-F085 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 11A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDS4675-F085 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 40V 11A 8SOIC Product overview: FDS4675-F085 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 11A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDS4675-F085 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 11A MOSFET Transistor
285-FDS4675-F085
40V 11A MOSFET Transistor 285-FDS4675-F085
MOSFET P-CH 40V 11A 8SOIC Product overview: FDS4675-F085 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 11A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDS4675-F085 can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 11A 8SOIC Product overview: FDS4675-F085 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 11A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDS4675-F085 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDS4675-F085TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS4675-F085TR-ND
Single FETs, MOSFETs FDS4675-F085TR-ND
P-Channel 40V 11A (Ta) 2.4W (Ta) Surface Mount 8-SOIC

P-Channel 40V 11A (Ta) 2.4W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS4675-F085 - 849126-FDS4675-F085 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS4675-F085
849126-FDS4675-F085
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS4675-F085 849126-FDS4675-F085
Manufacturer: ON Semiconductor Win Source Part Number: 849126-FDS4675-F085 Series: Automotive, AEC-Q101, PowerTrench® Features: 40 V Package: Reel - TR Part Status: Obsolete Family Name: FDS46 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDS4675F085, FDS4675_F085CT, FDS4675_F085DKR-ND, FDS4675-F085DKR, FDS4675-F085TR, FDS4675_F085TR-ND, FDS4675_F085, FDS4675-F085CT, FDS4675_F085CT-ND, FDS4675_F085TR, FDS4675_F085DKR

Manufacturer: ON Semiconductor
Win Source Part Number: 849126-FDS4675-F085
Series: Automotive, AEC-Q101, PowerTrench®
Features: 40 V
Package: Reel - TR
Part Status: Obsolete
Family Name: FDS46
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDS4675F085, FDS4675_F085CT, FDS4675_F085DKR-ND, FDS4675-F085DKR, FDS4675-F085TR, FDS4675_F085TR-ND, FDS4675_F085, FDS4675-F085CT, FDS4675_F085CT-ND, FDS4675_F085TR, FDS4675_F085DKR

Buy Now Datasheet
Single FETs, MOSFETs - FDS4675-F085 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDS4675-F085
Single FETs, MOSFETs FDS4675-F085
MOSFET P-CH 40V 11A 8SOIC

MOSFET P-CH 40V 11A 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-CHANNEL MOSFET

MOSFET P-CHANNEL MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS4675-F085 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS4675-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS4675-F085
MOSFET P-CH 40V 11A 8SOIC

MOSFET P-CH 40V 11A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 285-FDS4675-F085 FDS4675-F085TR-ND 849126-FDS4675-F085 FDS4675-F085 FDS4675-F085 FDS4675-F085
Product Name 40V 11A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS4675-F085 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Reel - TR "8-SOIC (0.154"", 3.90mm Width)" SOT3 8-SOIC (0.154", 3.90mm Width) 4350 pF @ 20 V
Packing Method Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity P-Channel P-Channel; P-Channel
Transistor Grade / Operating Range Automotive
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKB15N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details