MOSFETs SO-8 Product overview: FDS4672A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS4672A can be used for catalog matching and distributor lookup.
N-Channel 40V 11A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
N-Channel 40V 11A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
N-Channel 40V 11A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 109377-FDS4672A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 11A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 49nC @ 4.5V
Max Input Capacitance: 4766pF @ 20V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 13 mOhm @ 11A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
MOSFET Transistor, N Channel, 11 A, 40 V, 0.01 ohm, 4.5 V, 1.2 V RoHS Compliant: Yes
N CHANNEL MOSFET, 40V, 11A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:11A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.2V RoHS Compliant: Yes
MOSFET N-CH 40V 11A 8SOIC
SMALL SIGNAL FIELD-EFFECT TRANSI
MOSFET N-CH 40V 11A 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-FDS4672A | FDS4672ATR-ND | 109377-FDS4672A | 31Y1396 | 67P3484 | FDS4672A | FDS4672A | FDS4672A |
| Product Name | MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS4672A | Mosfet Transistor, N Channel, 11 A, 40 V, 0.01 Ohm, 4.5 V, 1.2 V Rohs Compliant Onsemi | N Channel Mosfet, 40V, 11A, Soic; Channel Type Onsemi | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||||
| Transconductance | 0.0650 kS | |||||||
| PD | 2.5 milliwatts | 2500 milliwatts | 2500 milliwatts | |||||
| Package Type | Reel | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SO | TO-3 | TO-3 | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |