N/P-Channel MOSFET, 30V, 9.3A, 18mR, SOIC, Tape & Reel Product overview: FDS4501H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 9.3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.3A, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS4501H can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 104106-FDS4501H
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 30V, 20V
Continuous Drain Current at 25°C: 9.3A, 5.6A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 27nC @ 4.5V
Max Input Capacitance: 1958pF @ 10V
Maximum Rds On at Id,Vgs: 18 mOhm @ 9.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Mosfet Array N and P-Channel 30V, 20V 9.3A, 5.6A 1W Surface Mount 8-SOIC
Mosfet Array N and P-Channel 30V, 20V 9.3A, 5.6A 1W Surface Mount 8-SOIC
MOSFET, 30V, SOIC; Transistor Polarity:Complementa
MOSFET N/P-CH 30V 9.3A 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-FDS4501H | 104106-FDS4501H | FDS4501HFSTR-ND | 78K5932 | FDS4501H | FDS4501H |
| Product Name | P-Channel 30V 9.3A SOIC MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS4501H | FET, MOSFET Arrays | Mosfet, 30V, Soic; Transistor Polarity Onsemi | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | ||||
| PD | 1000 milliwatts | 1000 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| V(BR)DSS | 30 to 20 volts |