Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016140-FDS4480
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 10.8A (Ta)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 41nC @ 10V
Max Input Capacitance: 1686pF @ 20V
Maximum Gate-Source Voltage: +30V, -20V
Maximum Rds On at Id,Vgs: 12 mOhm @ 10.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
MOSFETs SO-8 Product overview: FDS4480 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS4480 can be used for catalog matching and distributor lookup.
N-Channel 40V 10.8A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
N-Channel 40V 10.8A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
N CHANNEL MOSFET, 40V, 10.8A, SOIC, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:10.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:2.5W RoHS Compliant: Yes
MOSFET Transistor, N Channel, 10.8 A, 40 V, 0.008 ohm, 10 V, 3.9 V RoHS Compliant: Yes
MOSFET N-CH 40V 10.8A 8SOIC
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 6710514 | 6710514P | 016140-FDS4480 | 2088-FDS4480 | FDS4480TR-ND | 78K5931 | 31Y1395 | FDS4480 | FDS4480 |
| Product Name | MOSFETs | MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS4480 | MOSFET Transistor | Single FETs, MOSFETs | N Channel Mosfet, 40V, 10.8A, Soic, Full Reel; Channel Type Onsemi | Mosfet Transistor, N Channel, 10.8 A, 40 V, 0.008 Ohm, 10 V, 3.9 V Rohs Compliant | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | Enhancement | |||||||
| Package Type | Soic | SOIC | SOT3; 8-SO | Reel | "8-SOIC (0.154"", 3.90mm Width)" | TO-3 | TO-3 | 8-SOIC (0.154, 3.90mm Width) | |
| Number of units in IC | 1 | ||||||||
| V(BR)DSS | 40 volts |