onsemi Single FETs, MOSFETs FDS4465-F085

Description
P-Channel 20V 13.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
P-Channel 20V 13.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDS4465-F085TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS4465-F085TR-ND
Single FETs, MOSFETs FDS4465-F085TR-ND
P-Channel 20V 13.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

P-Channel 20V 13.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
20V 13.5A MOSFET Transistor
285-FDS4465-F085
20V 13.5A MOSFET Transistor 285-FDS4465-F085
MOSFET P-CH 20V 13.5A 8SOIC Product overview: FDS4465-F085 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 13.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 13.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDS4465-F085 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 13.5A 8SOIC Product overview: FDS4465-F085 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 13.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 13.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDS4465-F085 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS4465-F085 - 919057-FDS4465-F085 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS4465-F085
919057-FDS4465-F085
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS4465-F085 919057-FDS4465-F085
Manufacturer: ON Semiconductor Win Source Part Number: 919057-FDS4465-F085 Series: Automotive, AEC-Q101, PowerTrench® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 13.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: FDS44 Categories: Discrete Semiconductor Products Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDS4465_F085, FDS4465_F085-ND, FDS4465_F085DKR-ND, FDS4465-F085CT, FDS4465_F085CT-ND, FDS4465_F085TR-ND, FDS4465_F085DKR, FDS4465_F085CT, FDS4465_F085TR, FDS4465-F085TR, FDS4465-F085DKR

Manufacturer: ON Semiconductor
Win Source Part Number: 919057-FDS4465-F085
Series: Automotive, AEC-Q101, PowerTrench®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 20 V 13.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FDS44
Categories: Discrete Semiconductor Products
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDS4465_F085, FDS4465_F085-ND, FDS4465_F085DKR-ND, FDS4465-F085CT, FDS4465_F085CT-ND, FDS4465_F085TR-ND, FDS4465_F085DKR, FDS4465_F085CT, FDS4465_F085TR, FDS4465-F085TR, FDS4465-F085DKR

Buy Now Datasheet
Single FETs, MOSFETs - FDS4465-F085 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDS4465-F085
Single FETs, MOSFETs FDS4465-F085
MOSFET P-CH 20V 13.5A 8SOIC

MOSFET P-CH 20V 13.5A 8SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS4465-F085 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS4465-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS4465-F085
MOSFET P-CH 20V 13.5A 8SOIC

MOSFET P-CH 20V 13.5A 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET SO-8SNGLPCH20V/8V

MOSFET SO-8SNGLPCH20V/8V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDS4465-F085TR-ND 285-FDS4465-F085 919057-FDS4465-F085 FDS4465-F085 FDS4465-F085 FDS4465-F085
Product Name Single FETs, MOSFETs 20V 13.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS4465-F085 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) SOT3; 8-SOIC 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width)
Transistor Grade / Operating Range Automotive
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method 8-SOIC (0.154", 3.90mm Width) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data