onsemi MOSFETs FDS4435BZ

Description
MOSFET P-Channel 30V 8.8A SOIC8
Request a Quote
Description
MOSFET P-Channel 30V 8.8A SOIC8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The P-Channel MOSFET, part number FDS4435BZ, is designed for applications requiring a maximum drain-source voltage of -30V and a continuous drain current of -8.8A. It features a low on-state resistance, with a maximum R_DS(on) of 20mΩ at a gate-source voltage of -10V and a drain current of -8.8A. The device is suitable for power management and load switching applications, particularly in notebook computers and portable battery packs. It has an extended gate-source voltage range of -25V, making it suitable for battery applications. The MOSFET is housed in a SO-8 package and is RoHS compliant, ensuring it meets environmental standards. Additionally, it offers a high level of ESD protection with a typical HBM rating of ±3.8kV. The operating junction temperature range is from -55°C to +150°C, providing versatility in various thermal environments.

Datasheet Summary
Powered by GS/AI

The P-Channel MOSFET, part number FDS4435BZ, is designed for applications requiring a maximum drain-source voltage of -30V and a continuous drain current of -8.8A. It features a low on-state resistance, with a maximum R_DS(on) of 20mΩ at a gate-source voltage of -10V and a drain current of -8.8A. The device is suitable for power management and load switching applications, particularly in notebook computers and portable battery packs. It has an extended gate-source voltage range of -25V, making it suitable for battery applications. The MOSFET is housed in a SO-8 package and is RoHS compliant, ensuring it meets environmental standards. Additionally, it offers a high level of ESD protection with a typical HBM rating of ±3.8kV. The operating junction temperature range is from -55°C to +150°C, providing versatility in various thermal environments.

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 6710508 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710508
MOSFETs 6710508
MOSFET P-Channel 30V 8.8A SOIC8

MOSFET P-Channel 30V 8.8A SOIC8

Supplier's Site
MOSFETs - 6710508P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710508P
MOSFETs 6710508P
MOSFET P-Channel 30V 8.8A SOIC8

MOSFET P-Channel 30V 8.8A SOIC8

Supplier's Site
MOSFETs - 1241706 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1241706
MOSFETs 1241706
MOSFET P-Channel 30V 8.8A SOIC8

MOSFET P-Channel 30V 8.8A SOIC8

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS4435BZ - 016137-FDS4435BZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS4435BZ
016137-FDS4435BZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS4435BZ 016137-FDS4435BZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016137-FDS4435BZ Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta) Family Name: FDS4435BZ Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8.8A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 40nC @ 10V Max Input Capacitance: 1845pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 20 mOhm @ 8.8A, 10V Alternative Parts (Cross-Reference): FDS4435BZ_F085; TSM4835CSRL; TSM4835CS; Introduction Date: July 19, 2005 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016137-FDS4435BZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Family Name: FDS4435BZ
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8.8A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 40nC @ 10V
Max Input Capacitance: 1845pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 20 mOhm @ 8.8A, 10V
Alternative Parts (Cross-Reference): FDS4435BZ_F085; TSM4835CSRL; TSM4835CS;
Introduction Date: July 19, 2005
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
30V MOSFET Transistor
2088-FDS4435BZ
30V MOSFET Transistor 2088-FDS4435BZ
MOSFETs 30V.PCH POWER TRENCH MOSFET Product overview: FDS4435BZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS4435BZ can be used for catalog matching and distributor lookup.

MOSFETs 30V.PCH POWER TRENCH MOSFET Product overview: FDS4435BZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS4435BZ can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDS4435BZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS4435BZTR-ND
Single FETs, MOSFETs FDS4435BZTR-ND
P-Channel 30V 8.8A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

P-Channel 30V 8.8A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - FDS4435BZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS4435BZDKR-ND
Single FETs, MOSFETs FDS4435BZDKR-ND
P-Channel 30V 8.8A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

P-Channel 30V 8.8A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - FDS4435BZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS4435BZCT-ND
Single FETs, MOSFETs FDS4435BZCT-ND
P-Channel 30V 8.8A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

P-Channel 30V 8.8A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V.PCH POWER TRENCH MOSFET

MOSFET 30V.PCH POWER TRENCH MOSFET

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
FDS4435BZ
Triode/MOS Tube/Transistor >> MOSFETs FDS4435BZ
30V 8.8A 20mΩ@10V,8.8A 2.5W 3V@250uA P Channel SOIC-8 MOSFETs ROHS

30V 8.8A 20mΩ@10V,8.8A 2.5W 3V@250uA P Channel SOIC-8 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS4435BZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS4435BZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS4435BZ
MOSFET P-CH 30V 8.8A 8SOIC

MOSFET P-CH 30V 8.8A 8SOIC

Supplier's Site
Single FETs, MOSFETs - FDS4435BZ - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDS4435BZ
Single FETs, MOSFETs FDS4435BZ
MOSFET P-CH 30V 8.8A 8SOIC

MOSFET P-CH 30V 8.8A 8SOIC

Supplier's Site Datasheet
Mosfet Transistor, P Channel, -8.8 A, -30 V, 0.016 Ohm, -10 V, -2.1 V Rohs Compliant Onsemi - 31Y1393 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -8.8 A, -30 V, 0.016 Ohm, -10 V, -2.1 V Rohs Compliant Onsemi
31Y1393
Mosfet Transistor, P Channel, -8.8 A, -30 V, 0.016 Ohm, -10 V, -2.1 V Rohs Compliant Onsemi 31Y1393
MOSFET Transistor, P Channel, -8.8 A, -30 V, 0.016 ohm, -10 V, -2.1 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, -8.8 A, -30 V, 0.016 ohm, -10 V, -2.1 V RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -30V, 8.8A, Soic; Channel Type Onsemi - 67P3483 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -30V, 8.8A, Soic; Channel Type Onsemi
67P3483
P Channel Mosfet, -30V, 8.8A, Soic; Channel Type Onsemi 67P3483
P CHANNEL MOSFET, -30V, 8.8A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes

P CHANNEL MOSFET, -30V, 8.8A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -30V, 8.8A, Soic, Full Reel; Channel Type Onsemi - 86K1379 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -30V, 8.8A, Soic, Full Reel; Channel Type Onsemi
86K1379
P Channel Mosfet, -30V, 8.8A, Soic, Full Reel; Channel Type Onsemi 86K1379
P CHANNEL MOSFET, -30V, 8.8A, SOIC, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:2.5W RoHS Compliant: Yes

P CHANNEL MOSFET, -30V, 8.8A, SOIC, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:2.5W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 6710508 6710508P 016137-FDS4435BZ 2088-FDS4435BZ FDS4435BZTR-ND FDS4435BZ FDS4435BZ FDS4435BZ FDS4435BZ 31Y1393 67P3483 86K1379
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS4435BZ 30V MOSFET Transistor Single FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet Transistor, P Channel, -8.8 A, -30 V, 0.016 Ohm, -10 V, -2.1 V Rohs Compliant Onsemi P Channel Mosfet, -30V, 8.8A, Soic; Channel Type Onsemi P Channel Mosfet, -30V, 8.8A, Soic, Full Reel; Channel Type Onsemi
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type Soic SOIC SOT3; 8-SO Reel "8-SOIC (0.154"", 3.90mm Width)" Surface Mount 8-SOIC (0.154", 3.90mm Width) TO-3 TO-3 TO-3
Number of units in IC 1
V(BR)DSS 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
3.4 - 3.8 GHz, 85 Watt, 48 V GaN RF Power Transistor - QPD3800 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 21 dB
View Details
Single FETs, MOSFETs - AUIRFB3806-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
3 suppliers