P-Channel 30V 9A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
P-Channel 30V 9A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016138-FDS4435A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Family Name: FDS4435A
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 30nC @ 5V
Max Input Capacitance: 2010pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 17 mOhm @ 9A, 10V
Alternative Parts (Cross-Reference): IRF9332TRPbF; TSM180P03CS RLG; IRF9332PbF;
Introduction Date: September 29, 1999
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Taiwan, Thailand
Estimated EOL Date: Unknown
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
MOSFET P-CH 30V 9A 8SOIC Product overview: FDS4435A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS4435A can be used for catalog matching and distributor lookup.
P CHANNEL MOSFET, -30V, 9A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes
P CHANNEL MOSFET, -30V, 9A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 488-FDS4435ATR-ND | 016138-FDS4435A | 278-FDS4435A | 78K5929 | FDS4435A |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS4435A | 30V 9A MOSFET Transistor | P Channel Mosfet, -30V, 9A, Soic; Channel Type Onsemi | MOSFET |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SO | Bulk | TO-3 | |
| V(BR)DSS | 30 volts | ||||
| PD | 2500 milliwatts | 2500 milliwatts |