P-Channel 40V 10.8A (Ta) 5W (Ta) Surface Mount 8-SOIC
P-Channel 40V 10.8A (Ta) 5W (Ta) Surface Mount 8-SOIC
P-Channel 40V 10.8A (Ta) 5W (Ta) Surface Mount 8-SOIC
MOSFETs -40V P-Channel PowerTrench Product overview: FDS4141 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -40V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS4141 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 092942-FDS4141
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 5W (Ta)
Family Name: FDS4141
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 10.8A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 49nC @ 10V
Max Input Capacitance: 2670pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 13 mOhm @ 10.5A, 10V
Alternative Parts (Cross-Reference): SQ4401EY-T1_GE3; SQ4401EY-T1_BE3; SQ4401DY-T1-GE3; Si4401BDY;
Introduction Date: July 28, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Quantity per package: 2,500
MOSFET P-CH 40V 10.8A 8SOIC
MOSFET, P CHANNEL, -40V, 0.011OHM, -10.8A, SOIC-8; Transistor Polarity:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:10.8A; On Resistance Rds(on):0.011ohm; Transistor Mounting:Surface Mount; No. of Pins:8Pins RoHS Compliant: Yes
MOSFET, P CHANNEL, -40V, 0.011OHM, -10.8A, SOIC-8, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:10.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:5W RoHS Compliant: Yes
MOSFET -40V P-Channel PowerTrench
MOSFET P-CH 40V 10.8A 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FDS4141DKR-ND | 2088-FDS4141 | 092942-FDS4141 | FDS4141 | 84W8866 | 08N9304 | FDS4141 | FDS4141 |
| Product Name | Single FETs, MOSFETs | P-Channel -40V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS4141 | Single FETs, MOSFETs | Mosfet, P Channel, -40V, 0.011Ohm, -10.8A, Soic-8; Transistor Polarity Onsemi | Mosfet, P Channel, -40V, 0.011Ohm, -10.8A, Soic-8, Full Reel; Channel Type Onsemi | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | P-Channel | P-Channel | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Reel | SOT3; 8-SO | 8-SOIC (0.154", 3.90mm Width) | TO-3 | TO-3 | 8-SOIC (0.154, 3.90mm Width) | |
| MOSFET Operating Mode | Enhancement | |||||||
| PD | 5 milliwatts | 5000 milliwatts | 5000 milliwatts | 5000 milliwatts | ||||
| Packing Method | Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |