Mosfet Array 2 N-Channel (Dual) 100V 4.5A 2.5W Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) 100V 4.5A 2.5W Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) 100V 4.5A 2.5W Surface Mount 8-SOIC
MOSFETs 100V 4.5a .62 Ohms/VGS=1V Product overview: FDS3992 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4.5a, 1V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4.5a, 1V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS3992 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038375-FDS3992
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2.5W
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 4.5A
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 750pF @ 25V
Maximum Rds On at Id,Vgs: 62 mOhm @ 4.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
MOSFET, N CHANNEL, 100V, 4.5A, SOIC-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:4.5A; On Resistance Rds(on):0.054ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes
DUAL N CHANNEL MOSFET, 100V, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:4.5A; On Resistance Rds(on):0.054ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes
Dual MOSFET, Dual N Channel, 4.5 A, 100 V, 0.054 ohm, 10 V, 4 V RoHS Compliant: Yes
MOSFET 2N-CH 100V 4.5A 8SOIC
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FDS3992TR-ND | 8063649P | 1241393 | 2088-FDS3992 | 1038375-FDS3992 | 29X6695 | 96K9877 | FDS3992 | FDS3992 |
| Product Name | FET, MOSFET Arrays | MOSFETs | MOSFETs | 100V 4.5a 1V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS3992 | Mosfet, N Channel, 100V, 4.5A, Soic-8; Transistor Polarity Onsemi | Dual Mosfet, Dual N Channel, 4.5 A, 100 V, 0.054 Ohm, 10 V, 4 V Rohs Compliant Onsemi | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOIC | Soic | Reel | SOT3; 8-SO | TO-3 | TO-3 | ||
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | ||||
| MOSFET Operating Mode | Enhancement | Enhancement | |||||||
| Number of units in IC | 2 | ||||||||
| PD | 2.5 milliwatts | 2500 milliwatts |