Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975556-FDS3992-NL
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 100 V
Categories: OEM Parts(F-I)
Case / Package: SOIC N
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Continuous Drain Current (ID): 4.5 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 975556-FDS3992-NL |
| Product Name | OEM Parts - OEM Parts (F - I) - FDS3992-NL |