onsemi FET, MOSFET Arrays FDS3812

Description
Mosfet Array 2 N-Channel (Dual) 80V 3.4A 900mW Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 80V 3.4A 900mW Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - FDS3812-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDS3812-ND
FET, MOSFET Arrays FDS3812-ND
Mosfet Array 2 N-Channel (Dual) 80V 3.4A 900mW Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 80V 3.4A 900mW Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
80V 3.4A SOIC MOSFET Transistor
289-FDS3812
80V 3.4A SOIC MOSFET Transistor 289-FDS3812
2N-CH MOSFET 80V 3.4A 74mR SOIC Product overview: FDS3812 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 3.4A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 3.4A, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS3812 can be used for catalog matching and distributor lookup.

2N-CH MOSFET 80V 3.4A 74mR SOIC Product overview: FDS3812 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 3.4A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 3.4A, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDS3812 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS3812 - 067076-FDS3812 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS3812
067076-FDS3812
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS3812 067076-FDS3812
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067076-FDS3812 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 900mW Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 3.4A Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 18nC @ 10V Max Input Capacitance: 634pF @ 40V Maximum Rds On at Id,Vgs: 74 mOhm @ 3.4A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067076-FDS3812
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 3.4A
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 634pF @ 40V
Maximum Rds On at Id,Vgs: 74 mOhm @ 3.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS3812 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS3812
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS3812
MOSFET 2N-CH 80V 3.4A 8SOIC

MOSFET 2N-CH 80V 3.4A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDS3812-ND 289-FDS3812 067076-FDS3812 FDS3812
Product Name FET, MOSFET Arrays 80V 3.4A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS3812 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO
Polarity N-Channel N-Channel
PD 900 milliwatts 900 milliwatts
Unlock Full Specs
to access all available technical data