onsemi 100V 6.3A MOSFET Transistor FDS3670

Description
MOSFET N-CH 100V 6.3A 8SOIC Product overview: FDS3670 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 6.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS3670 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 6.3A 8SOIC Product overview: FDS3670 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 6.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS3670 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 6.3A MOSFET Transistor
278-FDS3670
100V 6.3A MOSFET Transistor 278-FDS3670
MOSFET N-CH 100V 6.3A 8SOIC Product overview: FDS3670 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 6.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS3670 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 6.3A 8SOIC Product overview: FDS3670 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 6.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS3670 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDS3670-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS3670-ND
Single FETs, MOSFETs FDS3670-ND
N-Channel 100V 6.3A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

N-Channel 100V 6.3A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS3670 - 067073-FDS3670 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS3670
067073-FDS3670
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS3670 067073-FDS3670
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067073-FDS3670 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 6.3A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 80nC @ 10V Max Input Capacitance: 2490pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 32 mOhm @ 6.3A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067073-FDS3670
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 6.3A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 80nC @ 10V
Max Input Capacitance: 2490pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 32 mOhm @ 6.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS3670 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS3670
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS3670
MOSFET N-CH 100V 6.3A 8SOIC

MOSFET N-CH 100V 6.3A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FDS3670 FDS3670-ND 067073-FDS3670 FDS3670
Product Name 100V 6.3A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS3670 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Bulk "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data