onsemi Single FETs, MOSFETs FDS3590

Description
N-Channel 80V 6.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 80V 6.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDS3590TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS3590TR-ND
Single FETs, MOSFETs FDS3590TR-ND
N-Channel 80V 6.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

N-Channel 80V 6.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - FDS3590CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS3590CT-ND
Single FETs, MOSFETs FDS3590CT-ND
N-Channel 80V 6.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

N-Channel 80V 6.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - FDS3590DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS3590DKR-ND
Single FETs, MOSFETs FDS3590DKR-ND
N-Channel 80V 6.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

N-Channel 80V 6.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
80V MOSFET Transistor
2088-FDS3590
80V MOSFET Transistor 2088-FDS3590
MOSFETs SO-8 N-CH 80V Product overview: FDS3590 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS3590 can be used for catalog matching and distributor lookup.

MOSFETs SO-8 N-CH 80V Product overview: FDS3590 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS3590 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS3590 - 016134-FDS3590 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS3590
016134-FDS3590
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS3590 016134-FDS3590
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016134-FDS3590 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 6.5A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 35nC @ 10V Max Input Capacitance: 1180pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 39 mOhm @ 6.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016134-FDS3590
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 6.5A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 35nC @ 10V
Max Input Capacitance: 1180pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 39 mOhm @ 6.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Single FETs, MOSFETs - FDS3590 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDS3590
Single FETs, MOSFETs FDS3590
MOSFET N-CH 80V 6.5A 8SOIC

MOSFET N-CH 80V 6.5A 8SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS3590 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS3590
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS3590
MOSFET N-CH 80V 6.5A 8SOIC

MOSFET N-CH 80V 6.5A 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDS3590
MOSFET FDS3590
MOSFET SO-8 N-CH 80V

MOSFET SO-8 N-CH 80V

Buy Now Datasheet
N Channel Mosfet, 80V, 6.5A, Soic, Full Reel; Channel Type Onsemi - 78K5928 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 80V, 6.5A, Soic, Full Reel; Channel Type Onsemi
78K5928
N Channel Mosfet, 80V, 6.5A, Soic, Full Reel; Channel Type Onsemi 78K5928
N CHANNEL MOSFET, 80V, 6.5A, SOIC, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:6.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 80V, 6.5A, SOIC, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:6.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDS3590TR-ND 2088-FDS3590 016134-FDS3590 FDS3590 FDS3590 FDS3590 78K5928
Product Name Single FETs, MOSFETs 80V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS3590 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N Channel Mosfet, 80V, 6.5A, Soic, Full Reel; Channel Type Onsemi
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" Reel SOT3; 8-SO 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width) TO-3
MOSFET Operating Mode Enhancement
Transconductance 0.0250 kS
PD 2.5 milliwatts 2500 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data