MOSFETs 250V 3.0A 117 OHM NCH ULTRAFE Product overview: FDS2734 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 3.0A, 117 OHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 3.0A, 117 OHM, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS2734 can be used for catalog matching and distributor lookup.
N-Channel 250V 3A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
N-Channel 250V 3A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
N-Channel 250V 3A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 124937-FDS2734
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 2610pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 117 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
MOSFET Transistor, N Channel, 3 A, 250 V, 0.097 ohm, 10 V, 3 V RoHS Compliant: Yes
MOSFET 250V 3.0A 117 OHM NCH ULTRAFE
MOSFET N-CH 250V 3A 8SOIC
N-CHANNEL UITRAFET TRENCH MOSFET
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-FDS2734 | FDS2734TR-ND | 124937-FDS2734 | 31Y1389 | FDS2734 | FDS2734 | FDS2734 |
| Product Name | 250V 3.0A 117 OHM MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS2734 | Mosfet Transistor, N Channel, 3 A, 250 V, 0.097 Ohm, 10 V, 3 V Rohs Compliant Onsemi | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||||
| Transconductance | 0.0151 kS | ||||||
| PD | 2.5 milliwatts | 2500 milliwatts | 2500 milliwatts | ||||
| Package Type | Reel | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SO | TO-3 | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154", 3.90mm Width) |