onsemi MOSFET FDS2672-TF085

Description
MOSFET 200V,3.9A, 70OHM,NCH ULTRAFETtrenchMOSFET
Description
MOSFET 200V,3.9A, 70OHM,NCH ULTRAFETtrenchMOSFET
Datasheet
Datasheet Summary
Powered by GS/AI

The FDS2672-TF085 is an N-channel UltraFET Trench MOSFET designed for DC-DC conversion, with a drain-to-source voltage rating of 200 V, a continuous drain current of 3.9 A, and a maximum on-state resistance of 70 mΩ at 10 V gate voltage. It is packaged in an SO-8 case, with a thermal resistance junction-to-ambient of 50 °C/W on a minimum 1 in² pad of 2 oz copper. The device is RoHS compliant and qualified to AEC-Q101 standards.

Datasheet Summary
Powered by GS/AI

The FDS2672-TF085 is an N-channel UltraFET Trench MOSFET designed for DC-DC conversion, with a drain-to-source voltage rating of 200 V, a continuous drain current of 3.9 A, and a maximum on-state resistance of 70 mΩ at 10 V gate voltage. It is packaged in an SO-8 case, with a thermal resistance junction-to-ambient of 50 °C/W on a minimum 1 in² pad of 2 oz copper. The device is RoHS compliant and qualified to AEC-Q101 standards.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 200V,3.9A, 70OHM,NCH ULTRAFETtrenchMOSFET

MOSFET 200V,3.9A, 70OHM,NCH ULTRAFETtrenchMOSFET

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDS2672-TF085
Product Name MOSFET
Unlock Full Specs
to access all available technical data