onsemi 150V MOSFET Transistor FDS2572

Description
MOSFETs 150V N-Ch UltraFET Trench Product overview: FDS2572 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS2572 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 150V N-Ch UltraFET Trench Product overview: FDS2572 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS2572 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V MOSFET Transistor
2088-FDS2572
150V MOSFET Transistor 2088-FDS2572
MOSFETs 150V N-Ch UltraFET Trench Product overview: FDS2572 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS2572 can be used for catalog matching and distributor lookup.

MOSFETs 150V N-Ch UltraFET Trench Product overview: FDS2572 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS2572 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS2572 - 016129-FDS2572 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS2572
016129-FDS2572
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS2572 016129-FDS2572
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016129-FDS2572 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Family Name: FDS2572 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 4.9A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 2050pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 47 mOhm @ 4.9A, 10V Alternative Parts (Cross-Reference): IRF7494TRPBF; IRF7494PbF; IRF7815PBF; Introduction Date: October 04, 2001 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Communications & Networking, Industrial Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016129-FDS2572
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Family Name: FDS2572
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 4.9A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 2050pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 47 mOhm @ 4.9A, 10V
Alternative Parts (Cross-Reference): IRF7494TRPBF; IRF7494PbF; IRF7815PBF;
Introduction Date: October 04, 2001
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Communications & Networking, Industrial
Quantity per package: 2,500

Buy Now Datasheet
Single FETs, MOSFETs - FDS2572TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS2572TR-ND
Single FETs, MOSFETs FDS2572TR-ND
N-Channel 150V 4.9A (Tc) 2.5W (Ta) Surface Mount 8-SOIC

N-Channel 150V 4.9A (Tc) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - FDS2572CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS2572CT-ND
Single FETs, MOSFETs FDS2572CT-ND
N-Channel 150V 4.9A (Tc) 2.5W (Ta) Surface Mount 8-SOIC

N-Channel 150V 4.9A (Tc) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - FDS2572DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS2572DKR-ND
Single FETs, MOSFETs FDS2572DKR-ND
N-Channel 150V 4.9A (Tc) 2.5W (Ta) Surface Mount 8-SOIC

N-Channel 150V 4.9A (Tc) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - FDS2572 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDS2572
Single FETs, MOSFETs FDS2572
MOSFET N-CH 150V 4.9A 8SOIC

MOSFET N-CH 150V 4.9A 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDS2572
MOSFET FDS2572
MOSFET 150V N-Ch UltraFET Trench

MOSFET 150V N-Ch UltraFET Trench

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS2572 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS2572
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS2572
MOSFET N-CH 150V 4.9A 8SOIC

MOSFET N-CH 150V 4.9A 8SOIC

Supplier's Site
Mosfet Transistor, N Channel, 4.9 A, 150 V, 0.04 Ohm, 10 V, 4 V Rohs Compliant Onsemi - 96K9876 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 4.9 A, 150 V, 0.04 Ohm, 10 V, 4 V Rohs Compliant Onsemi
96K9876
Mosfet Transistor, N Channel, 4.9 A, 150 V, 0.04 Ohm, 10 V, 4 V Rohs Compliant Onsemi 96K9876
MOSFET Transistor, N Channel, 4.9 A, 150 V, 0.04 ohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 4.9 A, 150 V, 0.04 ohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 150V, 4.9A, Soic, Full Reel; Channel Type Onsemi - 58K1475 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 150V, 4.9A, Soic, Full Reel; Channel Type Onsemi
58K1475
N Channel Mosfet, 150V, 4.9A, Soic, Full Reel; Channel Type Onsemi 58K1475
N CHANNEL MOSFET, 150V, 4.9A, SOIC, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:4.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4VRoHS Compliant: Yes

N CHANNEL MOSFET, 150V, 4.9A, SOIC, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:4.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4VRoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 150V, 0.04Ohm, 4.9A, Soic-8; Transistor Polarity Onsemi - 84W8865 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 150V, 0.04Ohm, 4.9A, Soic-8; Transistor Polarity Onsemi
84W8865
Mosfet, N Channel, 150V, 0.04Ohm, 4.9A, Soic-8; Transistor Polarity Onsemi 84W8865
MOSFET, N CHANNEL, 150V, 0.04OHM, 4.9A, SOIC-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:4.9A; On Resistance Rds(on):0.04ohm; Transistor Mounting:Surface Mount; No. of Pins:8Pins RoHS Compliant: Yes

MOSFET, N CHANNEL, 150V, 0.04OHM, 4.9A, SOIC-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:4.9A; On Resistance Rds(on):0.04ohm; Transistor Mounting:Surface Mount; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDS2572 016129-FDS2572 FDS2572TR-ND FDS2572 FDS2572 FDS2572 96K9876 58K1475 84W8865
Product Name 150V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS2572 Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, N Channel, 4.9 A, 150 V, 0.04 Ohm, 10 V, 4 V Rohs Compliant Onsemi N Channel Mosfet, 150V, 4.9A, Soic, Full Reel; Channel Type Onsemi Mosfet, N Channel, 150V, 0.04Ohm, 4.9A, Soic-8; Transistor Polarity Onsemi
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
PD 2.5 milliwatts 2500 milliwatts 2500 milliwatts
Package Type Reel SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width) TO-3 TO-3 TO-3
Packing Method Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
150V 171A MOSFET Transistor - 278-AUIRFP4568 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts
View Details
8 suppliers