onsemi Single FETs, MOSFETs FDS2170N7

Description
N-Channel 200V 3A (Ta) 3W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
N-Channel 200V 3A (Ta) 3W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDS2170N7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS2170N7TR-ND
Single FETs, MOSFETs FDS2170N7TR-ND
N-Channel 200V 3A (Ta) 3W (Ta) Surface Mount 8-SO

N-Channel 200V 3A (Ta) 3W (Ta) Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS2170N7 - 117619-FDS2170N7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS2170N7
117619-FDS2170N7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS2170N7 117619-FDS2170N7
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 117619-FDS2170N7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 36nC @ 10V Max Input Capacitance: 1292pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 128 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Communications & Networking, Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 117619-FDS2170N7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 36nC @ 10V
Max Input Capacitance: 1292pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 128 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Communications & Networking, Industrial

Buy Now Datasheet
Singapore, Singapore
200V 3A SOIC MOSFET Transistor
278-FDS2170N7
200V 3A SOIC MOSFET Transistor 278-FDS2170N7
MOSFET N-CH 200V 3A 8-SOIC Product overview: FDS2170N7 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 3A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS2170N7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 3A 8-SOIC Product overview: FDS2170N7 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 3A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS2170N7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS2170N7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS2170N7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS2170N7
MOSFET N-CH 200V 3A 8SOIC

MOSFET N-CH 200V 3A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDS2170N7TR-ND 117619-FDS2170N7 278-FDS2170N7 FDS2170N7
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS2170N7 200V 3A SOIC MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" SOT3; 8-SOIC 8-SOIC (0.154, 3.90mm Width) Exposed Pad
V(BR)DSS 200 volts
Unlock Full Specs
to access all available technical data