N-CH MOSFET 150V 4.1A 78mR SOIC Product overview: FDS2070N3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 4.1A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 4.1A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS2070N3 can be used for catalog matching and distributor lookup.
Small Signal Field-Effect Transistor, 4.1A I(D), 150V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
N-Channel 150V 4.1A (Ta) 3W (Ta) Surface Mount 8-SO
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038370-FDS2070N3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 4.1A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 53nC @ 10V
Max Input Capacitance: 1884pF @ 75V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 78 mOhm @ 4.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
MOSFET N-CH 150V 4.1A 8SO
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-FDS2070N3 | FDS2070N3 | FDS2070N3TR-ND | 1038370-FDS2070N3 | FDS2070N3 |
| Product Name | 150V 4.1A SOIC MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS2070N3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |
| PD | 3000 milliwatts | 3000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |