onsemi 20V 3.6A MOSFET Transistor FDR8702H

Description
MOSFET N/P-CH 20V 3.6A SUPERSOT Product overview: FDR8702H from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDR8702H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N/P-CH 20V 3.6A SUPERSOT Product overview: FDR8702H from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDR8702H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 3.6A MOSFET Transistor
289-FDR8702H
20V 3.6A MOSFET Transistor 289-FDR8702H
MOSFET N/P-CH 20V 3.6A SUPERSOT Product overview: FDR8702H from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDR8702H can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 20V 3.6A SUPERSOT Product overview: FDR8702H from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDR8702H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDR8702H - 067070-FDR8702H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDR8702H
067070-FDR8702H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDR8702H 067070-FDR8702H
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067070-FDR8702H Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-8 Maximum Power Dissipation: 800mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.6A, 2.6A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 10nC @ 4.5V Max Input Capacitance: 650pF @ 10V Maximum Rds On at Id,Vgs: 38 mOhm @ 3.6A, 4.5V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067070-FDR8702H
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-8
Maximum Power Dissipation: 800mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.6A, 2.6A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 10nC @ 4.5V
Max Input Capacitance: 650pF @ 10V
Maximum Rds On at Id,Vgs: 38 mOhm @ 3.6A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDR8702H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDR8702H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDR8702H
MOSFET N/P-CH 20V 3.6A SUPERSOT

MOSFET N/P-CH 20V 3.6A SUPERSOT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-FDR8702H 067070-FDR8702H FDR8702H
Product Name 20V 3.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDR8702H Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Bulk SOT3; SuperSOT-8
Packing Method Bulk Tape Reel; Reel - TR Bulk; Bulk
Unlock Full Specs
to access all available technical data