onsemi Single FETs, MOSFETs FDR858P

Description
P-Channel 30V 8A (Ta) 1.8W (Ta) Surface Mount SuperSOT™-8
Request a Quote Datasheet
Description
P-Channel 30V 8A (Ta) 1.8W (Ta) Surface Mount SuperSOT™-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDR858PTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDR858PTR-ND
Single FETs, MOSFETs FDR858PTR-ND
P-Channel 30V 8A (Ta) 1.8W (Ta) Surface Mount SuperSOT™-8

P-Channel 30V 8A (Ta) 1.8W (Ta) Surface Mount SuperSOT™-8

Buy Now Datasheet
Singapore, Singapore
30V 8A MOSFET Transistor
278-FDR858P
30V 8A MOSFET Transistor 278-FDR858P
Trans MOSFET P-CH 30V 8A 8-Pin SuperSOT T/R Product overview: FDR858P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDR858P can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 30V 8A 8-Pin SuperSOT T/R Product overview: FDR858P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDR858P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDR858P - 105203-FDR858P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDR858P
105203-FDR858P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDR858P 105203-FDR858P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 105203-FDR858P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.8W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-8 Dimension: 8-SMD, Gull Wing Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 30nC @ 5V Max Input Capacitance: 2010pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 19 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 105203-FDR858P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-8
Dimension: 8-SMD, Gull Wing
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 30nC @ 5V
Max Input Capacitance: 2010pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 19 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDR858P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDR858P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDR858P
MOSFET P-CH 30V 8A SUPERSOT8

MOSFET P-CH 30V 8A SUPERSOT8

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDR858PTR-ND 278-FDR858P 105203-FDR858P FDR858P
Product Name Single FETs, MOSFETs 30V 8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDR858P Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type "8-LSOP (0.130"", 3.30mm Width)" SOT3; SuperSOT-8 8-LSOP (0.130, 3.30mm Width)
PD 1800 milliwatts 1800 milliwatts
Unlock Full Specs
to access all available technical data