Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067068-FDR840P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-8
Dimension: 8-SMD, Gull Wing
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 10A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 60nC @ 4.5V
Max Input Capacitance: 4481pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 12 mOhm @ 10A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Small Signal Field-Effect Transistor, 10A I(D), 20V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET
P-Channel 20V 10A (Ta) 1.8W (Ta) Surface Mount SuperSOT™-8
Trans MOSFET P-CH 20V 10A 8-Pin SuperSOT T/R Product overview: FDR840P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDR840P can be used for catalog matching and distributor lookup.
MOSFET P-CH 20V 10A SUPERSOT8
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 067068-FDR840P | FDR840P | FDR840P-ND | 278-FDR840P | FDR840P |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDR840P | Single FETs, MOSFETs | 20V 10A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel | |
| V(BR)DSS | 20 volts | ||||
| PD | 1800 milliwatts | 1800 milliwatts |