onsemi Single FETs, MOSFETs FDR838P

Description
P-Channel 20V 8A (Ta) 1.8W (Ta) Surface Mount SuperSOT™-8
Request a Quote Datasheet
Description
P-Channel 20V 8A (Ta) 1.8W (Ta) Surface Mount SuperSOT™-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDR838P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDR838P-ND
Single FETs, MOSFETs FDR838P-ND
P-Channel 20V 8A (Ta) 1.8W (Ta) Surface Mount SuperSOT™-8

P-Channel 20V 8A (Ta) 1.8W (Ta) Surface Mount SuperSOT™-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDR838P - 067067-FDR838P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDR838P
067067-FDR838P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDR838P 067067-FDR838P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067067-FDR838P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.8W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-8 Dimension: 8-SMD, Gull Wing Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 8A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 45nC @ 4.5V Max Input Capacitance: 3300pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 17 mOhm @ 8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067067-FDR838P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-8
Dimension: 8-SMD, Gull Wing
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 8A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 45nC @ 4.5V
Max Input Capacitance: 3300pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 17 mOhm @ 8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
20V 8A MOSFET Transistor
278-FDR838P
20V 8A MOSFET Transistor 278-FDR838P
Trans MOSFET P-CH 20V 8A 8-Pin SuperSOT T/R Product overview: FDR838P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDR838P can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 20V 8A 8-Pin SuperSOT T/R Product overview: FDR838P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDR838P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDR838P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDR838P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDR838P
MOSFET P-CH 20V 8A SUPERSOT8

MOSFET P-CH 20V 8A SUPERSOT8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDR838P-ND 067067-FDR838P 278-FDR838P FDR838P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDR838P 20V 8A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel
Package Type "8-LSOP (0.130"", 3.30mm Width)" SOT3; SuperSOT-8 8-LSOP (0.130, 3.30mm Width)
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data