Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 117457-FDR8308P
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-8
Maximum Power Dissipation: 800mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.2A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 19nC @ 4.5V
Max Input Capacitance: 1240pF @ 10V
Maximum Rds On at Id,Vgs: 50 mOhm @ 3.2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Mosfet Array 2 P-Channel (Dual) 20V 3.2A 800mW Surface Mount SuperSOT™-8
MOSFET 2P-CH 20V 3.2A SUPERSOT-8 Product overview: FDR8308P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDR8308P can be used for catalog matching and distributor lookup.
MOSFET 2P-CH 20V 3.2A SUPERSOT-8
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 117457-FDR8308P | FDR8308PTR-ND | 289-FDR8308P | FDR8308P |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDR8308P | FET, MOSFET Arrays | 20V 3.2A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | |||
| V(BR)DSS | 20 volts | |||
| PD | 800 milliwatts |