onsemi FET, MOSFET Arrays FDR8305N

Description
Mosfet Array 2 N-Channel (Dual) 20V 4.5A 800mW Surface Mount SuperSOT™-8
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 20V 4.5A 800mW Surface Mount SuperSOT™-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - FDR8305N-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDR8305N-ND
FET, MOSFET Arrays FDR8305N-ND
Mosfet Array 2 N-Channel (Dual) 20V 4.5A 800mW Surface Mount SuperSOT™-8

Mosfet Array 2 N-Channel (Dual) 20V 4.5A 800mW Surface Mount SuperSOT™-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDR8305N - 1038367-FDR8305N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDR8305N
1038367-FDR8305N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDR8305N 1038367-FDR8305N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038367-FDR8305N Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-8 Maximum Power Dissipation: 800mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.5A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 23nC @ 4.5V Max Input Capacitance: 1600pF @ 10V Maximum Rds On at Id,Vgs: 22 mOhm @ 4.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038367-FDR8305N
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-8
Maximum Power Dissipation: 800mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.5A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 23nC @ 4.5V
Max Input Capacitance: 1600pF @ 10V
Maximum Rds On at Id,Vgs: 22 mOhm @ 4.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDR8305N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDR8305N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDR8305N
MOSFET 2N-CH 20V 4.5A SUPERSOT-8

MOSFET 2N-CH 20V 4.5A SUPERSOT-8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDR8305N-ND 1038367-FDR8305N FDR8305N
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDR8305N Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-LSOP (0.130"", 3.30mm Width)" SOT3; SuperSOT-8
Polarity N-Channel
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

600V IGBT Transistor - 279-AIKW20N60CTXKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
PD 166 milliwatts
TJ -40 to 175 C (-40 to 347 F)
Package Type Tube
View Details
7 suppliers
Discrete Semiconductor Products -Transistors -JFETs -  - Win Source Electronics
Specs
Transistor Type JFET
Polarity N-Channel
Package Type SOT3
View Details
2 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details