onsemi Single FETs, MOSFETs FDR6674A

Description
N-Channel 30V 11.5A (Ta) 1.8W (Ta) Surface Mount SuperSOT™-8
Request a Quote Datasheet
Description
N-Channel 30V 11.5A (Ta) 1.8W (Ta) Surface Mount SuperSOT™-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDR6674A-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDR6674A-ND
Single FETs, MOSFETs FDR6674A-ND
N-Channel 30V 11.5A (Ta) 1.8W (Ta) Surface Mount SuperSOT™-8

N-Channel 30V 11.5A (Ta) 1.8W (Ta) Surface Mount SuperSOT™-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDR6674A - 067066-FDR6674A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDR6674A
067066-FDR6674A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDR6674A 067066-FDR6674A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067066-FDR6674A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.8W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-8 Dimension: 8-SMD, Gull Wing Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 11.5A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 46nC @ 4.5V Max Input Capacitance: 5070pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 9.5 mOhm @ 10.5A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067066-FDR6674A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-8
Dimension: 8-SMD, Gull Wing
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 11.5A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 46nC @ 4.5V
Max Input Capacitance: 5070pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 9.5 mOhm @ 10.5A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
N-Channel SMD 30V 11.5A MOSFET Transistor
278-FDR6674A
N-Channel SMD 30V 11.5A MOSFET Transistor 278-FDR6674A
N-Channel MOSFET, 30V, 11.5A, 9.5mR, Surface Mount Product overview: FDR6674A from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 30V, 11.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 11.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDR6674A can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 30V, 11.5A, 9.5mR, Surface Mount Product overview: FDR6674A from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 30V, 11.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 11.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDR6674A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDR6674A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDR6674A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDR6674A
MOSFET N-CH 30V 11.5A SUPERSOT8

MOSFET N-CH 30V 11.5A SUPERSOT8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDR6674A-ND 067066-FDR6674A 278-FDR6674A FDR6674A
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDR6674A N-Channel SMD 30V 11.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type "8-LSOP (0.130"", 3.30mm Width)" SOT3; SuperSOT-8 8-LSOP (0.130, 3.30mm Width)
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data