MOSFET N-CH 500V 8A TO-220F Product overview: FDPF8N50NZT from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF8N50NZT can be used for catalog matching and distributor lookup.
N-Channel 500V 8A (Tc) 40.3W (Tc) Through Hole TO-220F-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067063-FDPF8N50NZT
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40.3W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 7360pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 850 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
MOSFET N-CH 500V 8A TO220F
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-FDPF8N50NZT | FDPF8N50NZT-ND | 067063-FDPF8N50NZT | FDPF8N50NZT |
| Product Name | 500V 8A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF8N50NZT | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 40300 milliwatts | 40300 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Polarity | N-Channel | N-Channel; N-Channel |