onsemi 500V MOSFET Transistor FDPF8N50NZ

Description
MOSFETs UniFET2 500V N-chan Product overview: FDPF8N50NZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDPF8N50NZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs UniFET2 500V N-chan Product overview: FDPF8N50NZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDPF8N50NZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V MOSFET Transistor
2088-FDPF8N50NZ
500V MOSFET Transistor 2088-FDPF8N50NZ
MOSFETs UniFET2 500V N-chan Product overview: FDPF8N50NZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDPF8N50NZ can be used for catalog matching and distributor lookup.

MOSFETs UniFET2 500V N-chan Product overview: FDPF8N50NZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDPF8N50NZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDPF8N50NZ-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDPF8N50NZ-ND
Single FETs, MOSFETs FDPF8N50NZ-ND
N-Channel 500V 8A (Tc) 40.3W (Tc) Through Hole TO-220F-3

N-Channel 500V 8A (Tc) 40.3W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF8N50NZ - 067062-FDPF8N50NZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF8N50NZ
067062-FDPF8N50NZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF8N50NZ 067062-FDPF8N50NZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067062-FDPF8N50NZ Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 6.5A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 18nC @ 10V Max Input Capacitance: 735pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067062-FDPF8N50NZ
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 6.5A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 735pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET UniFET2 500V N-chan

MOSFET UniFET2 500V N-chan

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDPF8N50NZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDPF8N50NZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDPF8N50NZ
MOSFET N-CH 500V 8A TO220F

MOSFET N-CH 500V 8A TO220F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-FDPF8N50NZ FDPF8N50NZ-ND 067062-FDPF8N50NZ FDPF8N50NZ FDPF8N50NZ
Product Name 500V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF8N50NZ MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0063 kS
PD 40.3 milliwatts 40000 milliwatts
Unlock Full Specs
to access all available technical data