onsemi Single FETs, MOSFETs FDPF8D5N10C

Description
N-Channel 100V 76A (Tc) 2.4W (Ta), 35W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
N-Channel 100V 76A (Tc) 2.4W (Ta), 35W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDPF8D5N10C-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDPF8D5N10C-ND
Single FETs, MOSFETs FDPF8D5N10C-ND
N-Channel 100V 76A (Tc) 2.4W (Ta), 35W (Tc) Through Hole TO-220F-3

N-Channel 100V 76A (Tc) 2.4W (Ta), 35W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 100V 76A MOSFET Transistor
278-FDPF8D5N10C
N-Channel 100V 76A MOSFET Transistor 278-FDPF8D5N10C
N-Channel Shielded Gate PowerTrench® MOSFET, 100V, 76A, 8.5mΩ N-Channel Shielded Gate PowerTrench® MOSFET, 100V, 76A, 8.5mΩ, 1000-TUBE Product overview: FDPF8D5N10C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 76A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 76A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF8D5N10C can be used for catalog matching and distributor lookup.

N-Channel Shielded Gate PowerTrench® MOSFET, 100V, 76A, 8.5mΩ N-Channel Shielded Gate PowerTrench® MOSFET, 100V, 76A, 8.5mΩ, 1000-TUBE Product overview: FDPF8D5N10C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 76A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 76A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF8D5N10C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1382072-FDPF8D5N10C - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1382072-FDPF8D5N10C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1382072-FDPF8D5N10C
Win Source Part Number: 1382072-FDPF8D5N10C Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Series: PowerTrench® Package: Tube Standard Package: 1,000 pcs Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 76A (Tc) Rds On (Max) @ Id, Vgs: 8.5mOhm @ 76A, 10V Vgs(th) (Max) @ Id: 4V @ 130µA Power Dissipation (Max): 2.4W (Ta), 35W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220F-3 Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2475 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: ON Semiconductor Base Product Number: FDPF8 Drive Voltage (Max Rds On, Min Rds On): 10V Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1382072-FDPF8D5N10C
Category: Discrete Semiconductor Products>Transistors>FETs, MOSFETs>Single FETs, MOSFETs
Series: PowerTrench®
Package: Tube
Standard Package: 1,000 pcs
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 76A (Tc)
Rds On (Max) @ Id, Vgs: 8.5mOhm @ 76A, 10V
Vgs(th) (Max) @ Id: 4V @ 130µA
Power Dissipation (Max): 2.4W (Ta), 35W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220F-3
Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2475 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: ON Semiconductor
Base Product Number: FDPF8
Drive Voltage (Max Rds On, Min Rds On): 10V
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDPF8D5N10C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDPF8D5N10C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDPF8D5N10C
MOSFET N-CH 100V 76A TO220F

MOSFET N-CH 100V 76A TO220F

Supplier's Site
Sheung Wan, Hong Kong
MOSFET FET 100V 76A 8.5 mOhm

MOSFET FET 100V 76A 8.5 mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDPF8D5N10C-ND 278-FDPF8D5N10C 1382072-FDPF8D5N10C FDPF8D5N10C FDPF8D5N10C
Product Name Single FETs, MOSFETs N-Channel 100V 76A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data