onsemi Single FETs, MOSFETs FDPF7N50

Description
N-Channel 500V 7A (Tc) 39W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
N-Channel 500V 7A (Tc) 39W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDPF7N50-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDPF7N50-ND
Single FETs, MOSFETs FDPF7N50-ND
N-Channel 500V 7A (Tc) 39W (Tc) Through Hole TO-220F-3

N-Channel 500V 7A (Tc) 39W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Singapore, Singapore
500V 7A MOSFET Transistor
278-FDPF7N50
500V 7A MOSFET Transistor 278-FDPF7N50
MOSFET N-CH 500V 7A TO-220F Product overview: FDPF7N50 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF7N50 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 7A TO-220F Product overview: FDPF7N50 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF7N50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - FDPF7N50 - 1173890-FDPF7N50 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - FDPF7N50
1173890-FDPF7N50
FETs - Single - FDPF7N50 1173890-FDPF7N50
Manufacturer: ON Semiconductor Win Source Part Number: 1173890-FDPF7N50 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220F Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 39W Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 500V Id - Continuous Drain Current: 7A Rds On (Maximum) at Id, Vgs: 900mOhm at 3.5A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 16.6nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 940pF at 25V

Manufacturer: ON Semiconductor
Win Source Part Number: 1173890-FDPF7N50
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220F
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-220-3 Full Pack
Power Dissipation (Maximum): 39W
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 500V
Id - Continuous Drain Current: 7A
Rds On (Maximum) at Id, Vgs: 900mOhm at 3.5A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 16.6nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 940pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDPF7N50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDPF7N50
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDPF7N50
MOSFET N-CH 500V 7A TO220F

MOSFET N-CH 500V 7A TO220F

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDPF7N50-ND 278-FDPF7N50 1173890-FDPF7N50 FDPF7N50
Product Name Single FETs, MOSFETs 500V 7A MOSFET Transistor FETs - Single - FDPF7N50 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3 TO-220; TO-220-3 Full Pack
PD 39000 milliwatts 39000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

SMD 75V 80A MOSFET Transistor - 278-AUIRFS3607 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
PD 140000 milliwatts
TJ -55 C (-67 F)
View Details
5 suppliers