Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 083890-FDPF770N15A
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 21W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F-3
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 11.2nC @ 10V
Max Input Capacitance: 765pF @ 75V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 77 mOhm @ 10A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
N-Channel MOSFET 150V 10A 77mΩ TO-220 Product overview: FDPF770N15A from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V, 10A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 10A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF770N15A can be used for catalog matching and distributor lookup.
N-Channel 150V 10A (Tc) 21W (Tc) Through Hole TO-220F-3
Single N-Channel 150 V 21 W 11.2 nC Silicon Through Hole Mosfet - TO-220F
MOSFET N-CH 150V 10A TO220F
MOSFET N-CH 150V 10A TO220F
POWER FIELD-EFFECT TRANSISTOR, 1
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 083890-FDPF770N15A | 278-FDPF770N15A | FDPF770N15A-ND | FDPF770N15A | 598-FDPF770N15A | FDPF770N15A | FDPF770N15A |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF770N15A | N-Channel 150V 10A TO-220 MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Single N-Channel 150 V 21 W 11.2 nC Silicon Through Hole Mosfet - TO-220F | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 150 volts | 150 volts | 150 volts | ||||
| PD | 21000 milliwatts | 20000 milliwatts | 20000 milliwatts | 21000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | TO-220; SOT3; TO-220F-3 | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack |