onsemi MOSFETs FDPF6N60ZUT

Description
MOSFET N-Ch 600V 4.5A UniFET II TO220F
Request a Quote Datasheet
Description
MOSFET N-Ch 600V 4.5A UniFET II TO220F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8648622 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8648622
MOSFETs 8648622
MOSFET N-Ch 600V 4.5A UniFET II TO220F

MOSFET N-Ch 600V 4.5A UniFET II TO220F

Supplier's Site
MOSFETs - 1454673 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1454673
MOSFETs 1454673
MOSFET N-Ch 600V 4.5A UniFET II TO220F

MOSFET N-Ch 600V 4.5A UniFET II TO220F

Supplier's Site
Singapore, Singapore
600V 4.5A MOSFET Transistor
278-FDPF6N60ZUT
600V 4.5A MOSFET Transistor 278-FDPF6N60ZUT
MOSFET N-CH 600V 4.5A TO220F Product overview: FDPF6N60ZUT from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF6N60ZUT can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 4.5A TO220F Product overview: FDPF6N60ZUT from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF6N60ZUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDPF6N60ZUT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDPF6N60ZUT-ND
Single FETs, MOSFETs FDPF6N60ZUT-ND
N-Channel 600V 4.5A (Tc) 33.8W (Tc) Through Hole TO-220F-3

N-Channel 600V 4.5A (Tc) 33.8W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF6N60ZUT - 204126-FDPF6N60ZUT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF6N60ZUT
204126-FDPF6N60ZUT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF6N60ZUT 204126-FDPF6N60ZUT
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204126-FDPF6N60ZUT Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 33.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 4.5A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 865pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2 Ohm @ 2.25A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204126-FDPF6N60ZUT
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 33.8W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 4.5A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 865pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2 Ohm @ 2.25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 600V 4.5A N-Chan FRFET UniFET

MOSFET 600V 4.5A N-Chan FRFET UniFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDPF6N60ZUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDPF6N60ZUT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDPF6N60ZUT
MOSFET N-CH 600V 4.5A TO220F

MOSFET N-CH 600V 4.5A TO220F

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 8648622 278-FDPF6N60ZUT FDPF6N60ZUT-ND 204126-FDPF6N60ZUT FDPF6N60ZUT FDPF6N60ZUT
Product Name MOSFETs 600V 4.5A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF6N60ZUT MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220f Bulk TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220F TO-220; TO-220-3 Full Pack
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers