100V 12A N-CH MOSFET 68mR TO-220 Product overview: FDPF680N10T from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 12A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 12A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF680N10T can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040271-FDPF680N10T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 24W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 1000pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 68 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
N-Channel 100V 12A (Tc) 24W (Tc) Through Hole TO-220F-3
MOSFET N-CH 100V 12A TO220F
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-FDPF680N10T | 040271-FDPF680N10T | FDPF680N10T-ND | FDPF680N10T |
| Product Name | 100V 12A TO-220 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF680N10T | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | |
| PD | 24000 milliwatts | 24000 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |