onsemi 500V 4A MOSFET Transistor FDPF5N50UTYDTU

Description
TRANS MOSFET N-CH 500V 4A T/R Product overview: FDPF5N50UTYDTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF5N50UTYDTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS MOSFET N-CH 500V 4A T/R Product overview: FDPF5N50UTYDTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF5N50UTYDTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 4A MOSFET Transistor
278-FDPF5N50UTYDTU
500V 4A MOSFET Transistor 278-FDPF5N50UTYDTU
TRANS MOSFET N-CH 500V 4A T/R Product overview: FDPF5N50UTYDTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF5N50UTYDTU can be used for catalog matching and distributor lookup.

TRANS MOSFET N-CH 500V 4A T/R Product overview: FDPF5N50UTYDTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF5N50UTYDTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 974205-FDPF5N50UTYDTU - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
974205-FDPF5N50UTYDTU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 974205-FDPF5N50UTYDTU
Win Source Part Number: 974205-FDPF5N50UTYDT U Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: 2156-FDPF5N50UTYDTU, FAIFSCFDPF5N50UTYDTU RoHS Status: Not applicable

Win Source Part Number: 974205-FDPF5N50UTYDTU
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: 2156-FDPF5N50UTYDTU,FAIFSCFDPF5N50UTYDTU
RoHS Status: Not applicable

Buy Now
 - FDPF5N50UTYDTU - Rochester Electronics
Newburyport, MA, United States
Trans MOSFET N-CH 500V 4A T/R

Trans MOSFET N-CH 500V 4A T/R

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDPF5N50UTYDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDPF5N50UTYDTU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDPF5N50UTYDTU
TRANS MOSFET N-CH 500V 4A T/R

TRANS MOSFET N-CH 500V 4A T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FDPF5N50UTYDTU 974205-FDPF5N50UTYDTU FDPF5N50UTYDTU FDPF5N50UTYDTU
Product Name 500V 4A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Bulk SOT3 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data