onsemi 500V 4A MOSFET Transistor FDPF5N50UT

Description
N-CH MOSFET 500V 4A TO-220FP Power Transistor Product overview: FDPF5N50UT from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF5N50UT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH MOSFET 500V 4A TO-220FP Power Transistor Product overview: FDPF5N50UT from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF5N50UT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 4A MOSFET Transistor
278-FDPF5N50UT
500V 4A MOSFET Transistor 278-FDPF5N50UT
N-CH MOSFET 500V 4A TO-220FP Power Transistor Product overview: FDPF5N50UT from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF5N50UT can be used for catalog matching and distributor lookup.

N-CH MOSFET 500V 4A TO-220FP Power Transistor Product overview: FDPF5N50UT from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF5N50UT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF5N50UT - 040270-FDPF5N50UT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF5N50UT
040270-FDPF5N50UT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF5N50UT 040270-FDPF5N50UT
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040270-FDPF5N50UT Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 28W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 4A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 650pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2 Ohm @ 2A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040270-FDPF5N50UT
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 28W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 4A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 650pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2 Ohm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FDPF5N50UT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDPF5N50UT-ND
Single FETs, MOSFETs FDPF5N50UT-ND
N-Channel 500V 4A (Tc) 28W (Tc) Through Hole TO-220F-3

N-Channel 500V 4A (Tc) 28W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDPF5N50UT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDPF5N50UT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDPF5N50UT
MOSFET N-CH 500V 4A TO220F

MOSFET N-CH 500V 4A TO220F

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 500V N-Channel FRFET, Ultra FRFET

MOSFET 500V N-Channel FRFET, Ultra FRFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FDPF5N50UT 040270-FDPF5N50UT FDPF5N50UT-ND FDPF5N50UT FDPF5N50UT
Product Name 500V 4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF5N50UT Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS 500 volts 500 volts
PD 28000 milliwatts 28000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data