onsemi 500V 5A MOSFET Transistor FDPF5N50TYDTU

Description
MOSFET N-CH 500V 5A TO220F Product overview: FDPF5N50TYDTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF5N50TYDTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 500V 5A TO220F Product overview: FDPF5N50TYDTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF5N50TYDTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 5A MOSFET Transistor
278-FDPF5N50TYDTU
500V 5A MOSFET Transistor 278-FDPF5N50TYDTU
MOSFET N-CH 500V 5A TO220F Product overview: FDPF5N50TYDTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF5N50TYDTU can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 5A TO220F Product overview: FDPF5N50TYDTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDPF5N50TYDTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF5N50TYDTU - 1038361-FDPF5N50TYDTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF5N50TYDTU
1038361-FDPF5N50TYDTU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF5N50TYDTU 1038361-FDPF5N50TYDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038361-FDPF5N50TYDT U Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 28W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F (LG-Formed) Dimension: TO-220-3 Full Pack, Formed Leads Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 5A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 640pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.4 Ohm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038361-FDPF5N50TYDTU
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 28W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F (LG-Formed)
Dimension: TO-220-3 Full Pack, Formed Leads
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 5A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 640pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.4 Ohm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDPF5N50TYDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDPF5N50TYDTU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDPF5N50TYDTU
MOSFET N-CH 500V 5A TO220F

MOSFET N-CH 500V 5A TO220F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FDPF5N50TYDTU 1038361-FDPF5N50TYDTU FDPF5N50TYDTU
Product Name 500V 5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDPF5N50TYDTU Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 28000 milliwatts 28000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-220; SOT3; TO-220F (LG-Formed) TO-220; TO-220-3 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data